EN
  • EN
  • DE

UPG2012TK

Part No UPG2012TK
Manufacturer NEC
Catalog Electronic Wholesale
Description NECs ¼ W SINGLE CONTROL L, S-BAND SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1278047-UPG2012TK
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2012TK CAD Model

Description

The UPG2012TK is a Silicon RF switch designed for various wireless applications. It typically features low insertion loss and high isolation, making it suitable for switching RF signals in mobile phones, wireless LAN devices, and other communication equipment. This SPDT (Single Pole Double Throw) switch allows for efficient signal routing and switching between different RF paths.

Applications:

  • Mobile Phones: Antenna switching, band selection, and mode switching.
  • Wireless LAN Devices (Wi-Fi): Antenna diversity and switch between different Wi-Fi bands.
  • Bluetooth Devices: Antenna switching and mode selection.
  • GPS Receivers: Antenna switching.
  • Software Defined Radios (SDR): Flexible RF signal routing.

Features:

  • Low Insertion Loss: Minimizes signal attenuation during switching.
  • High Isolation: Reduces signal leakage between different RF paths.
  • SPDT Configuration: Provides versatile signal routing capabilities.
  • Small Package Size: Enables compact designs for mobile devices.
  • Low Control Voltage: Operates with low voltage control signals, compatible with modern CMOS logic.
  • High-Frequency Performance: Suitable for high-frequency applications, typically up to several GHz.

Benefits:

  • Improved Signal Quality: Low insertion loss and high isolation contribute to improved signal quality.
  • Reduced Power Consumption: Low insertion loss minimizes power loss, extending battery life.
  • Simplified Design: Integrated design reduces the number of external components required.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Versatile Signal Routing: SPDT configuration enables flexible signal routing options.

Additional Details:

The UPG2012TK is typically available in a small SMD package like a 6-pin or 8-pin package. It is designed to operate over a wide temperature range. The switch is controlled by digital control signals. Consult the manufacturer's datasheet for detailed specifications, including insertion loss, isolation, switching speed, and control voltage requirements. Proper impedance matching is crucial for optimal performance. The device is designed to be RoHS compliant.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $132.3272 $132.3272
2+ $128.0595 $256.1190
3+ $123.7906 $371.3718
4+ $110.9851 $443.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess