EN
  • EN
  • DE

NETAPP 111-00811 - NetApp Dual Port 8Gbps FC Mezzanine Card

Part No NETAPP 111-00811 - NetApp Dual Port 8Gbps FC Mezzanine Card
Manufacturer NetApp
Catalog Io Expansions
Description NetApp Dual Port 8Gbps FC Mezzanine Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434341-NETAPP 111-00811 - NetApp Dual Port 8Gbps FC Mezzanine Card
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-00811 - NetApp Dual Port 8Gbps FC Mezzanine Card CAD Model

Description

The NETAPP 111-00811 Dual Port 8Gbps FC (Fibre Channel) Mezzanine Card is engineered to provide high-speed, reliable storage networking for NetApp systems. This mezzanine card facilitates 8 Gbps Fibre Channel connectivity, significantly boosting the data transfer rates for storage systems, making it ideal for environments with demanding storage workloads. It enhances the ability of businesses to manage large volumes of data efficiently, ensuring quick access to critical information and smoother operation of data-intensive applications. The dual-port design not only doubles the available bandwidth but also offers redundancy, critical for maintaining uninterrupted access to storage resources in case of a port failure. This level of reliability and performance is vital for enterprise-level operations, particularly in sectors such as finance, healthcare, and telecommunications, where data availability and speed are crucial. By integrating this mezzanine card into compatible NetApp systems, organizations can achieve a more robust, high-performing storage infrastructure capable of supporting advanced applications and workflows.

You May Also Be Interested in

NetApp
NetApp 4GB I/O 8-port Module
Need more? Email Us
Lenovo
IBM 81Y4521
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NetApp 4-Port TOE GIGABIT Ethernet
Need more? Email Us
Lenovo
640GB High IOPS MLC Duo Adapter for IBM
Need more? Email Us
Lenovo
IBM 81Y4518
Need more? Email Us
NetApp
NetApp IOXM Board for FAS6240
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
Lenovo
1GB CARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess