EN
  • EN
  • DE

NETAPP 46381-00 - NetApp Li-ON Controller Battery

Part No NETAPP 46381-00 - NetApp Li-ON Controller Battery
Manufacturer NetApp
Catalog Battery
Description NetApp Li-ON Controller Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433531-NETAPP 46381-00 - NetApp Li-ON Controller Battery
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 46381-00 - NetApp Li-ON Controller Battery CAD Model

Description

The NETAPP 46381-00 is a high-quality Lithium-Ion (Li-ON) Controller Battery designed to provide reliable power backup for various NetApp storage controllers. This battery is engineered to ensure that in the event of a power disruption, critical data and operational capabilities of the storage system are maintained. It plays a crucial role in data protection strategies, preventing data loss and ensuring system integrity during unplanned power outages. The Li-ON technology offers several advantages over traditional battery chemistries, including longer service life, more charge cycles, and a more efficient power-to-weight ratio, making it an environmentally friendly and cost-effective choice. This battery exemplifies NetApp's commitment to delivering resilient storage solutions that can withstand the challenges of modern data management and ensure continuous operation and data availability.

You May Also Be Interested in

Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Lowest to $3.5188
Dell
Battery PERC H730/H730P H830
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610 FK6YW
Need more? Email Us
Dell
DELL 7 WHR 1-Cell Lithium Ion
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess