EN
  • EN
  • DE

NETAPP DS4243-SAS - NetApp Storage Shelf 4U 24-slot 3Gb with 4 PSU

Part No NETAPP DS4243-SAS - NetApp Storage Shelf 4U 24-slot 3Gb with 4 PSU
Manufacturer NetApp
Catalog Storage Machines
Description NetApp Storage Shelf 4U 24-slot 3Gb with 4 PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1434691-NETAPP DS4243-SAS - NetApp Storage Shelf 4U 24-slot 3Gb with 4 PSU
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP DS4243-SAS - NetApp Storage Shelf 4U 24-slot 3Gb with 4 PSU CAD Model

Description

The NETAPP DS4243-SAS represents a high-density, performance-focused storage expansion shelf designed to complement NetApp's FAS series and V-Series storage systems. This 4U rack-mountable shelf can accommodate up to 24 SAS or SATA hard disk drives, providing a robust and scalable storage solution suited for a broad spectrum of data center and enterprise storage requirements. It is engineered to deliver high data transfer rates with a 3Gb per second SAS interface, ensuring quick access to stored data. The inclusion of four power supply units ensures enhanced reliability and uninterrupted operation, crucial for 24/7 business environments. Ideal for expanding existing storage capabilities or deploying new large-scale deployments, the DS4243-SAS is an excellent choice for organizations requiring a balance of density, performance, and reliability. It supports the flexibility needed in modern data centers, allowing seamless scalability and integration with existing NetApp storage architectures. Businesses can leverage this shelf for a wide range of applications, from high-capacity data archives to performance-intensive database systems, maximizing their investment in NetApp storage solutions.

You May Also Be Interested in

NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF SAS Dual Controller
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess