EN
  • EN
  • DE

NETAPP E-X4021A-R6 - NetApp 3TB NL-SAS 6G 7.2K LFF Encrypted Hard drive

Part No NETAPP E-X4021A-R6 - NetApp 3TB NL-SAS 6G 7.2K LFF Encrypted Hard drive
Manufacturer NetApp
Catalog Hard Drives
Description NetApp 3TB 7.2K HDD for E-series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1434107-NETAPP E-X4021A-R6 - NetApp 3TB NL-SAS 6G 7.2K LFF Encrypted Hard drive
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP E-X4021A-R6 - NetApp 3TB NL-SAS 6G 7.2K LFF Encrypted Hard drive CAD Model

Description

The NETAPP E-X4021A-R6 represents a sophisticated storage solution, combining high capacity and robust security features in a single hard drive. With a 3TB storage capacity, this NL-SAS (Near-Line Serial Attached SCSI) hard drive offers a blend of high availability and performance, making it suitable for critical applications that require continuous data access. Operating at 7,200 RPM, it ensures prompt access to stored data, enhancing overall system performance. The integration of 6Gbps SAS interface enables high-speed data transfer rates, ensuring that the drive can keep up with the demands of intensive data workloads. One of the standout features of this drive is its encryption capability, providing an additional layer of data protection and security, which is crucial for organizations managing sensitive or regulated data. The LFF (Large Form Factor) design facilitates compatibility with various NetApp storage systems, ensuring a broad application scope. The E-X4021A-R6 is a perfect choice for businesses looking for a reliable, secure, and high-capacity storage solution to meet the evolving needs of their data centers.

You May Also Be Interested in

IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess