EN
  • EN
  • DE

NETAPP X1574-R6 - Bridge ATTO 6500N FC-SAS

Part No NETAPP X1574-R6 - Bridge ATTO 6500N FC-SAS
Manufacturer NetApp
Catalog Switch
Description Bridge ATTO 6500N FC-SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1434748-NETAPP X1574-R6 - Bridge ATTO 6500N FC-SAS
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1574-R6 - Bridge ATTO 6500N FC-SAS CAD Model

Description

The NETAPP X1574-R6 stands as a bastion of connectivity within the data storage realm, offering a Bridge ATTO 6500N FC-SAS that seamlessly facilitates communication between Fibre Channel (FC) and Serial Attached SCSI (SAS) interfaces. This bridge is instrumental in enabling high-speed data transfers and interoperability between diverse storage system components and architectures. Designed for use in sophisticated NetApp storage environments, the ATTO 6500N bridge serves to enhance system flexibility and scalability by supporting a wide range of storage configurations and workflows. Its implementation into data storage solutions underscores a commitment to optimizing data transfer speeds and efficiency, paramount for maintaining competitive performance levels and ensuring data integrity across diverse storage media. The NETAPP X1574-R6 thus plays a pivotal role in the architecture of comprehensive, high-performance storage solutions that cater to the demands of ever-expanding data landscapes.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco MDS 9124
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess