EN
  • EN
  • DE

NETAPP X1574A-R6 - Netapp ATTO 6500N FC-SAS Switch

Part No NETAPP X1574A-R6 - Netapp ATTO 6500N FC-SAS Switch
Manufacturer NetApp
Catalog Switch
Description Netapp ATTO 6500N FC-SAS Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1434743-NETAPP X1574A-R6 - Netapp ATTO 6500N FC-SAS Switch
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1574A-R6 - Netapp ATTO 6500N FC-SAS Switch CAD Model

Description

Distinguished from its bridge counterpart, the NETAPP X1574A-R6 introduces a Netapp ATTO 6500N FC-SAS Switch into the data storage ecosystem, providing an advanced layer of connectivity and management between Fibre Channel and Serial Attached SCSI protocols. This switch not only facilitates high-speed data transmissions but also introduces a sophisticated level of control over data pathways, optimizing the flow of information within diverse storage infrastructures. Engineered to accommodate the stringent requirements of modern data centers, this switch is a cornerstone for achieving unparalleled efficiency in data communication and management. Its deployment within NetApp storage solutions enhances network flexibility, allowing for the seamless integration of multi-protocol environments while ensuring the reliability and integrity of data transfers. The NETAPP X1574A-R6 epitomizes the synthesis of high-performance switching technology with robust data storage systems, marking a significant advancement in the facilitation of complex data management operations.

You May Also Be Interested in

CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess