EN
  • EN
  • DE

NJM084

Part No NJM084
Manufacturer New Japan Radio
Description DUAL J-FET INPUT OPERATIONAL AMPLIFIER  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231215-NJM084
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM084 CAD Model

Description

The NJM084 is a quad operational amplifier (op-amp) manufactured by New Japan Radio (NJR). It is a general-purpose op-amp designed for a wide range of applications, offering good performance characteristics and versatility. The NJM084 is known for its low noise, high gain, and wide bandwidth, making it suitable for audio, instrumentation, and control circuits.

Applications:

  • Audio Amplification: Used in preamplifiers, power amplifiers, and audio filters.
  • Active Filters: Implemented in active filter designs for signal conditioning.
  • Instrumentation Amplifiers: Used as building blocks in instrumentation amplifiers for precision measurement.
  • Voltage Followers: Provides buffering and isolation between circuits.
  • Signal Conditioning: Used for signal amplification, filtering, and conditioning in various applications.

Features:

  • Low Noise: Minimizes noise in sensitive applications.
  • High Gain: Provides high voltage gain for signal amplification.
  • Wide Bandwidth: Offers wide bandwidth for high-frequency applications.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Low Input Bias Current: Minimizes input bias current for accurate signal amplification.

Benefits:

  • Improved Signal Quality: Minimizes noise and distortion in audio and instrumentation applications.
  • Versatile Application: Suitable for a wide range of applications due to its performance characteristics.
  • Enhanced Reliability: Offers short-circuit protection, ensuring reliable performance.
  • Accurate Signal Amplification: Provides accurate signal amplification with low input bias current.
  • Simplified Design: Easy to use in various circuit designs.

Additional Details: The NJM084 typically features a supply voltage range of ±5V to ±15V. It offers a typical gain bandwidth product of around 3 MHz and a slew rate of 1.5 V/µs. The operating temperature range is commonly from -40°C to +85°C. It is available in DIP-14 and SOIC-14 packages. This op-amp is compliant with industry standards for performance and reliability, making it a suitable choice for a wide range of analog circuit designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess