EN
  • EN
  • DE

NJM1458

Part No NJM1458
Manufacturer New Japan Radio
Description DUAL CENERAL PURPOSE OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231225-NJM1458
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM1458 CAD Model

Description

The NJM1458 is a dual operational amplifier (op-amp) IC manufactured by New Japan Radio (NJR). This device is a general-purpose op-amp known for its stable performance and wide range of applications in audio and signal processing circuits. It is often used as a building block in amplifiers, filters, and other analog circuits.

Applications:

  • Audio Amplifiers
  • Active Filters
  • Signal Conditioners
  • Voltage Followers
  • Oscillators

Features:

  • Dual operational amplifier in a single package
  • High open-loop gain
  • Low input bias current
  • Short circuit protection
  • Wide operating voltage range

Benefits:

  • Cost-effective solution for analog circuit design
  • Reduced component count due to dual op-amp in one package
  • Stable performance over a wide temperature range
  • Protection against accidental short circuits
  • Versatile for various analog applications

The NJM1458 consists of two independent, high-gain, internally frequency-compensated operational amplifiers. It features a high open-loop gain, low input bias current, and short circuit protection. Its wide operating voltage range allows it to be used in various applications.

This op-amp is commonly used in audio amplifiers to boost the signal level of audio sources, such as microphones or musical instruments. It can also be used in active filters to shape the frequency response of audio signals. In signal conditioning circuits, the NJM1458 can be used to amplify and filter weak signals to improve their quality.

The device's short circuit protection feature prevents damage to the op-amp in case of accidental short circuits. Its stable performance over a wide temperature range ensures reliable operation in harsh environments.

The NJM1458 is available in various package options, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), to suit different board layouts and assembly requirements. Its versatile performance and robust design make it a popular choice for designers seeking a general-purpose operational amplifier.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0853 $50.3270
1,430+ $0.0700 $100.1000
2,210+ $0.0679 $150.0590
3,045+ $0.0657 $200.0565
3,940+ $0.0635 $250.1900
5,275+ $0.0569 $300.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess