EN
  • EN
  • DE

NJM2152M

Part No NJM2152M
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Description Audio & Video ICs BBE Sound Enhancemnt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1178333-NJM2152M
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2152M CAD Model

Description

The NJM2152M is a dual operational amplifier (op-amp) integrated circuit (IC) manufactured by New Japan Radio (NJR). It is designed for a wide range of general-purpose audio and signal processing applications. This op-amp features low noise and distortion, making it suitable for high-fidelity audio systems and other sensitive electronic circuits.

Applications

  • Audio preamplifiers
  • Active filters
  • Line drivers
  • Headphone amplifiers
  • General-purpose signal amplification

Features

  • Dual operational amplifier
  • Low noise
  • Low distortion
  • Wide operating voltage range
  • Small outline package (SOP)
  • High gain-bandwidth product

Benefits

  • Improved audio quality in preamplifiers and audio circuits
  • Accurate signal amplification with minimal distortion
  • Versatile for various voltage requirements
  • Compact size for space-constrained designs
  • Stable performance over a wide range of operating conditions

Additional Details

The NJM2152M, being a dual op-amp, contains two independent operational amplifiers within a single package, allowing for increased circuit density and reduced component count. The low noise characteristic ensures minimal unwanted noise is introduced into the amplified signal, critical for audio applications. The low distortion ensures the output signal accurately represents the input signal. Its operating voltage range typically spans from ±4V to ±18V, providing flexibility in various circuit designs. The small outline package (SOP) is a surface-mount package, facilitating automated assembly and contributing to miniaturization. The high gain-bandwidth product allows for high gain at higher frequencies, which is beneficial for audio amplifiers and filters. Specific electrical characteristics include input offset voltage, input bias current, and common-mode rejection ratio (CMRR), which determine the op-amp's accuracy and ability to reject noise. The NJM2152M is designed for stable operation and requires proper decoupling capacitors near the power supply pins to prevent oscillations and ensure clean power. It is a cost-effective solution for applications where performance and size are important considerations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
QSI
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess