EN
  • EN
  • DE

NJM2284V

Part No NJM2284V
Manufacturer New Japan Radio
Description 2-INPUT 3CHANNEL VIDEO SWITCH 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231281-NJM2284V
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2284V CAD Model

Description

The NJM2284V is a video amplifier designed and manufactured by New Japan Radio (NJR). It's optimized for driving video signals in a variety of applications, offering excellent bandwidth and low distortion. It's commonly found in video equipment, displays, and other applications that require high-quality video signal amplification.

Applications:

  • Video Amplifiers: Used as a general-purpose video amplifier in various video systems.
  • LCD Monitors: Used to drive LCD panels in monitors and displays.
  • Video Distribution Amplifiers: Used in video distribution systems to amplify and distribute video signals.
  • Security Cameras: Found in security camera systems to amplify the video signal from the image sensor.
  • DVD Players: Used in DVD players to drive the video output signals.

Features:

  • Wide Bandwidth: Offers a wide bandwidth to support high-resolution video signals.
  • Low Distortion: Designed for low distortion to maintain the integrity of the video signal.
  • High Slew Rate: Features a high slew rate for fast signal transitions.
  • Low Noise: Designed for low noise operation to minimize interference in the video signal.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Adjustable Gain: The gain can be adjusted to accommodate different signal levels.

Benefits:

  • High-Quality Video: Delivers high-quality video amplification with low distortion and noise.
  • Improved Signal Integrity: Maintains the integrity of the video signal, ensuring accurate image reproduction.
  • Versatile Application: Suitable for a wide range of video applications.
  • Simplified Design: Single supply operation simplifies circuit design.
  • Adjustable Performance: Adjustable gain allows for fine-tuning the amplifier's performance.

Additional Details:

The NJM2284V typically requires external components such as resistors and capacitors for setting the gain and compensation. The specific values of these components depend on the application requirements. It's important to consider the input and output impedance matching to optimize the signal transfer. The device is generally available in a small outline package (SOP) or similar surface-mount package. Careful layout and grounding techniques are essential for minimizing noise and ensuring stable operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,601 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess