EN
  • EN
  • DE

NJM2370R28-TE1

Part No NJM2370R28-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082179-NJM2370R28-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2370R28-TE1 CAD Model

Description

The NJM2370R28-TE1 is a low dropout regulator (LDO) manufactured by New Japan Radio (NJR). This regulator provides a stable and regulated output voltage with a minimal voltage difference between the input and output, making it ideal for battery-powered and low-voltage applications. The fixed output voltage is 2.8V.

Applications

  • Battery-powered devices: Suitable for mobile phones, PDAs, and portable media players, where efficiency and low voltage operation are critical.
  • Microcontroller power supplies: Used to provide stable power to microcontrollers in embedded systems.
  • Wireless communication devices: Powers RF transceivers and other sensitive components in wireless devices.
  • Sensor power supplies: Provides a clean and stable voltage source for sensors in industrial and consumer applications.
  • Post-regulation for switching regulators: Used to reduce ripple and noise from switching regulator outputs.

Features

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • Fixed Output Voltage (2.8V): Provides a stable and precise 2.8V output.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby or lightly loaded conditions.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Small Package: Offered in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Output Voltage: Provides a clean and stable voltage for sensitive electronic components.
  • Improved System Reliability: Protection features ensure stable and safe operation under various conditions.
  • Simplified Design: Minimal external components required, saving board space and cost.
  • Compact Solution: Small package enables integration into small form factor devices.

Additional Details

The NJM2370R28-TE1 is optimized for applications where power efficiency and low voltage operation are essential. The regulator's low quiescent current minimizes power consumption in idle states, contributing to longer battery life. The overcurrent and thermal shutdown protection features enhance the robustness and reliability of the system. It is available in a small surface-mount package, facilitating easy integration into modern electronic designs. Detailed specifications regarding input voltage range, output current, dropout voltage, and protection thresholds can be found in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Sunlord
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess