EN
  • EN
  • DE

IBM 1953 - 300GB 15K RPM SAS SFF 2 DISK

Part No IBM 1953 - 300GB 15K RPM SAS SFF 2 DISK
Manufacturer IBM
Catalog Harddrives
Description 300GB 15K RPM SAS SFF 2 DISK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418946-IBM 1953 - 300GB 15K RPM SAS SFF 2 DISK
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1953 - 300GB 15K RPM SAS SFF 2 DISK CAD Model

Description

The IBM 1953 disk unit features a substantial 300GB of storage capacity within a compact 2.5-inch Small Form Factor (SFF) design. With an impressive spindle speed of 15,000 RPM, it is engineered to meet the needs of high-performance computing environments. The drive utilizes Serial Attached SCSI (SAS) interface technology, ensuring high data transfer rates that are crucial for applications requiring rapid access to large volumes of data. This disk unit is suited for a wide range of applications, from enterprise-level databases and data warehousing to high-load web services, offering a balance of speed, capacity, and reliability. Its high rotational speed facilitates swift data access times, significantly improving the performance of data-intensive applications while promoting efficient system operation. The IBM 1953 is designed for compatibility with a variety of IBM servers and storage systems, providing a seamless and reliable storage solution for businesses looking to enhance their IT infrastructure.

You May Also Be Interested in

IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess