The NJM2521 is a low voltage operation video amplifier with LPF manufactured by New Japan Radio (NJR). It is designed to amplify video signals while filtering out unwanted high-frequency noise. This amplifier is suitable for various video applications, including portable video devices, video cameras, and set-top boxes. Its low-voltage operation and integrated low-pass filter make it an efficient and compact solution for video signal processing.
Applications:
- Portable Video Devices
- Video Cameras
- Set-Top Boxes
- DVD Players
- LCD Monitors
- Automotive Video Systems
Features:
- Low Voltage Operation: Operates efficiently at low voltages, making it suitable for battery-powered devices.
- Integrated Low-Pass Filter (LPF): Filters out high-frequency noise for clearer video signals.
- High Gain: Provides sufficient amplification for video signals.
- Low Power Consumption: Minimizes power usage in portable applications.
- Small Package: Available in a compact package for space-constrained designs.
- Stable Operation: Ensures reliable performance in various operating conditions.
Benefits:
- Improved Video Quality: Filters out noise for clearer and more detailed video signals.
- Extended Battery Life: Low power consumption maximizes battery life in portable devices.
- Reduced System Cost: Integration of amplifier and filter reduces the number of external components required.
- Simplified Design: Easy to integrate into various video systems with its compact package and standardized specifications.
Technical Specifications:
The NJM2521 typically operates on a supply voltage of 3V to 5V and features a bandwidth suitable for standard video signals. The integrated low-pass filter is designed to attenuate high-frequency noise while preserving the integrity of the video signal. The device is usually available in a small surface-mount package, such as SOT-25 or similar, for efficient board space utilization. Its combination of low-voltage operation, integrated LPF, and high gain makes it a valuable component for video signal processing applications.