The NJM2819ADL3-05 is a 3-Terminal Low Dropout Regulator manufactured by New Japan Radio (NJR). It's designed to provide a stable and precise 5V output voltage with a low dropout voltage. This regulator is suitable for various applications where a regulated 5V supply is required, such as microcontrollers, sensors, and other electronic circuits.
Applications
- Microcontroller power supplies
- Sensor power supplies
- General-purpose voltage regulation
- Battery-powered devices
- Post-regulation for switching power supplies
Features
- Fixed 5V output voltage
- Low dropout voltage
- High output current capability
- Overcurrent protection
- Thermal shutdown protection
- Small package size
Benefits
- Stable output voltage: Provides a regulated 5V output, ensuring stable operation of connected circuits.
- Low dropout voltage: Operates with a small difference between input and output voltage, maximizing efficiency.
- Overcurrent protection: Protects the regulator from damage in case of excessive current draw.
- Thermal shutdown protection: Prevents the regulator from overheating and causing damage.
- Small size: Makes it suitable for compact electronic devices.
The NJM2819ADL3-05 is a reliable and efficient low dropout regulator that provides a stable 5V output voltage. Its protection features and small package size make it an ideal choice for a wide range of applications.