The NJM2878F3-28 is a 2.8V fixed output LDO (Low Dropout) regulator from New Japan Radio (NJR). It is designed to provide a stable and precise 2.8V output voltage with low noise and low quiescent current. This regulator is suitable for various applications where a stable 2.8V supply is required, especially in battery-powered devices.
Applications:
- Power supply for microcontrollers and digital circuits
- Battery-powered devices
- Portable audio equipment
- Wireless communication devices
- Sensor power supply
Features:
- Fixed 2.8V output voltage
- Low dropout voltage
- Low quiescent current
- Overcurrent protection
- Overtemperature protection
- Small surface-mount package (SOT-23)
Benefits:
- Stable and precise 2.8V output voltage for sensitive circuits.
- Extended battery life due to low quiescent current.
- Protection against overcurrent and overtemperature conditions.
- Simplified board layout due to its small size.
- High efficiency due to low dropout voltage.
Additional Details:
The NJM2878F3-28 operates with a low dropout voltage, ensuring regulation even when the input voltage is close to the output voltage. The device is housed in a small SOT-23 package, making it suitable for space-constrained applications. It includes built-in overcurrent and overtemperature protection to safeguard the regulator and the connected load. The output voltage accuracy is typically within a few percent. The datasheet provides details on the input voltage range, output current capability, and thermal characteristics. The regulator requires external capacitors for stability; the recommended capacitor values are specified in the datasheet.