EN
  • EN
  • DE

NJM2878F3-32(TE1)

Part No NJM2878F3-32(TE1)
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832576-NJM2878F3-32(TE1)
Ultra Librarian 3D Model Ultra Librarian NJM2878F3-32(TE1) CAD Model

Description

The NJM2878F3-32(TE1) is a low dropout (LDO) regulator manufactured by New Japan Radio. This regulator is designed to provide a stable 3.2V output voltage, even when the input voltage is only slightly higher than the output voltage. This makes it particularly suitable for battery-powered applications and other situations where a consistent and regulated voltage is required for optimal performance. The suffix '(TE1)' indicates a specific tape and reel packaging option for automated assembly.

Applications

  • Microcontroller Power Supplies: Provides a stable 3.2V supply for microcontrollers in embedded systems.
  • Memory Devices: Regulates voltage for certain types of memory chips requiring a 3.2V supply.
  • Portable Electronics: Powers various components in smartphones, tablets, and other battery-operated devices.
  • Sensor Systems: Supplies a consistent 3.2V voltage to sensors and data acquisition circuits.
  • Wireless Communication Modules: Regulates voltage for RF and other wireless communication modules.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Fixed 3.2V Output: Provides a precise and stable 3.2V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: Low dropout operation maximizes energy efficiency, extending the operating time of battery-powered devices.
  • Stable and Reliable Performance: Ensures consistent and accurate voltage supply for critical components.
  • Protection from Fault Conditions: Overcurrent and thermal shutdown features prevent damage to the regulator and the connected circuits.
  • Compact Design: Allows for integration into small and portable devices.

Additional Details

The NJM2878F3-32(TE1) has a low quiescent current, further enhancing its efficiency. It operates within a specified input voltage range, typically slightly above 3.2V. The overcurrent protection is set to a limit that prevents damage without being overly sensitive. The thermal shutdown temperature is generally around 150°C. This regulator is often used in applications requiring a precise and stable 3.2V supply in a small form factor, particularly in battery-powered devices.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess