EN
  • EN
  • DE

NJM4585M(TE1)

Part No NJM4585M(TE1)
Manufacturer New Japan Radio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1411+/140
Reference case SOP8
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 733106-NJM4585M(TE1)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM4585M(TE1) CAD Model

Description

The NJM4585M(TE1) is a dual operational amplifier manufactured by New Japan Radio (NJR). This device features two high-performance op-amps in a single package, designed for a wide range of audio and general-purpose applications. Known for its low noise and low distortion characteristics, the NJM4585M(TE1) provides excellent performance in amplification and filtering circuits.

Applications:

  • Audio Amplifiers: Used in audio preamplifiers, headphone amplifiers, and line drivers.
  • Active Filters: Implemented in active filter circuits for signal conditioning.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers for precise signal amplification.
  • Voltage Followers: Used as voltage followers for buffering signals.
  • Signal Conditioning: Employed for signal conditioning in various electronic systems.

Features:

  • Dual Op-Amps: Contains two independent op-amps in a single package.
  • Low Noise: Minimizes noise contribution in sensitive audio applications.
  • Low Distortion: Provides low harmonic distortion for high-fidelity audio reproduction.
  • High Gain-Bandwidth Product: Offers high gain and bandwidth for versatile performance.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.

Benefits:

  • Reduced Component Count: Integrates two op-amps in one package, saving board space.
  • Superior Audio Quality: Low noise and distortion ensure high-fidelity audio performance.
  • Versatile Applications: Suitable for a variety of amplification and filtering tasks.
  • Stable Performance: Provides stable and consistent performance across a wide range of conditions.
  • Optimized for Audio: Designed with audio applications in mind, offering excellent sound quality.

Additional Details:

The NJM4585M(TE1) typically operates with a dual power supply. It's essential to use proper decoupling capacitors near the power supply pins to minimize noise and ensure stable operation. The datasheet provides detailed specifications regarding input bias current, offset voltage, and gain-bandwidth product, which should be consulted for precise circuit design. The device is available in a surface-mount package, making it suitable for modern PCB designs. For optimal performance, keep input signal levels within the specified input common-mode voltage range.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4618 $58.0034
32+ $3.6614 $117.1648
49+ $3.5470 $173.8030
68+ $3.4327 $233.4236
88+ $3.3183 $292.0104
117+ $2.9741 $347.9697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess