EN
  • EN
  • DE

NJM5534

Part No NJM5534
Manufacturer New Japan Radio
Description HIGH PERFORMANCE LOW-NOISE OPERATIONAL AMPLIFIER 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231382-NJM5534
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM5534 CAD Model

Description

The NJM5534 is a high-performance operational amplifier from New Japan Radio. It is designed for audio applications and provides excellent audio quality due to its low noise, high gain, and wide bandwidth. This amplifier is a popular choice for professional audio equipment, instrumentation, and high-fidelity audio systems.

Applications:

  • Audio mixing consoles
  • Microphone preamplifiers
  • Equalizers
  • Line drivers and receivers
  • Professional audio equipment
  • Instrumentation amplifiers
  • High-fidelity audio systems

Features:

  • Low noise: The NJM5534 offers very low input noise voltage, ensuring clean and clear audio amplification.
  • High gain: The high open-loop gain allows for precise amplification of weak signals.
  • Wide bandwidth: The wide bandwidth ensures minimal distortion across the audio frequency range.
  • High slew rate: The high slew rate enables the amplifier to respond quickly to changes in the input signal, preventing distortion.
  • Short-circuit protection: Built-in short-circuit protection protects the amplifier from damage due to output shorts.
  • Low distortion: Provides exceptionally low harmonic and intermodulation distortion.

Benefits:

  • Superior audio quality: The low noise and distortion characteristics of the NJM5534 result in superior audio fidelity.
  • Precise amplification: The high gain and wide bandwidth allow for precise and accurate signal amplification.
  • Reliable performance: The short-circuit protection ensures reliable operation and prevents damage to the amplifier.
  • Versatile application: Suitable for a wide range of audio applications, from professional equipment to consumer electronics.
  • Improved signal clarity: The low noise performance improves the clarity of the amplified signal, making it ideal for sensitive audio applications.

Additional Details:

The NJM5534 is typically available in DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. It requires a dual power supply (e.g., ±15V). It is pin-compatible with other industry-standard operational amplifiers, making it easy to integrate into existing designs. The NJM5534 offers a significant performance upgrade over general-purpose op-amps in audio applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess