EN
  • EN
  • DE

NJU7006

Part No NJU7006
Manufacturer New Japan Radio
Description SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231424-NJU7006
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJU7006 CAD Model

Description

The NJU7006 is a single supply voltage operational amplifier manufactured by New Japan Radio (NJR). It is characterized by its low operating voltage and low supply current, making it suitable for battery-powered devices and other low-power applications. This operational amplifier is designed to maintain stable operation even with a single, low-voltage power source.

Applications:

  • Battery-powered instruments: The NJU7006 is ideal for devices that rely on batteries due to its low power consumption.
  • Portable audio devices: Its small size and low voltage operation make it suitable for use in portable audio amplifiers and signal processing circuits.
  • Sensor amplifiers: It can be used to amplify signals from various sensors in low-power sensor systems.
  • Active filters: The NJU7006 can be configured to create active filters for signal conditioning.
  • General-purpose amplification: It serves as a general-purpose amplifier in a variety of electronic circuits.

Features:

  • Low operating voltage: Operates from a single supply voltage as low as 1.8V.
  • Low supply current: Consumes minimal power, extending battery life.
  • Input offset voltage: Low input offset voltage minimizes errors in amplification.
  • Input bias current: Low input bias current reduces the loading effect on the signal source.
  • Open-loop voltage gain: High open-loop voltage gain provides significant amplification.
  • Small package options: Available in small package options, suitable for space-constrained applications.

Benefits:

  • Extended battery life: Low power consumption translates to longer operational time for battery-operated devices.
  • Precise signal amplification: Low offset voltage and high gain ensure accurate amplification of weak signals.
  • Space-saving design: Small package options allow for integration into compact electronic devices.
  • Stable operation: Designed for stable performance even under low voltage conditions.
  • Reduced power consumption: Minimizes energy usage, contributing to energy-efficient designs.

The NJU7006's combination of low voltage operation, low power consumption, and stable performance makes it a versatile choice for a wide range of applications where power efficiency and precision are critical. Its availability in small package options further enhances its suitability for portable and space-sensitive designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess