EN
  • EN
  • DE

NJU7200U15

Part No NJU7200U15
Manufacturer New Japan Radio
Catalog Misc Products
Description SUPER LOW OPERATING CURRENT C-MOS 3-TERMINAL VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832632-NJU7200U15
Ultra Librarian 3D Model Ultra Librarian NJU7200U15 CAD Model

Description

The NJU7200U15 is a high-accuracy, low-dropout (LDO) voltage regulator manufactured by New Japan Radio. It is designed for applications requiring a stable and clean voltage supply with low noise and high ripple rejection. This regulator offers excellent performance characteristics, making it suitable for various battery-powered devices and sensitive electronic circuits.

Applications:

  • Battery-powered devices
  • Portable audio players
  • Wireless communication devices
  • Microcontroller power supplies
  • Sensor power supplies

Features:

  • High accuracy (typically ±1%)
  • Low dropout voltage (typically 150 mV at 100 mA)
  • Low quiescent current (typically 4 μA)
  • High ripple rejection (typically 70 dB at 1 kHz)
  • Low noise
  • Short-circuit protection
  • Thermal shutdown protection
  • Small package size

Benefits:

  • Stable and accurate voltage supply
  • Extended battery life
  • Clean power for sensitive circuits
  • Protection against overcurrent and overheating
  • Space-saving design

Additional Details:

The NJU7200U15 provides a stable and accurate voltage supply with low noise and high ripple rejection. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage. The low quiescent current extends battery life in portable devices. The regulator is protected against short circuits and thermal overload, ensuring reliable operation. The small package size makes it suitable for space-constrained applications. The NJU7200U15 is an ideal choice for battery-powered devices and sensitive electronic circuits requiring a clean and stable voltage supply.

The NJU7200U15 offers excellent performance characteristics, including high accuracy, low dropout voltage, low quiescent current, and high ripple rejection. These features ensure stable and efficient power delivery to sensitive electronic circuits. The regulator is designed for easy integration into existing systems, with built-in protection features. The small package size makes it suitable for high-density applications. The NJU7200U15 is a reliable and versatile LDO voltage regulator that provides excellent performance in a wide range of applications.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess