EN
  • EN
  • DE

NJU7660AV-TE1

Part No NJU7660AV-TE1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832641-NJU7660AV-TE1
Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian NJU7660AV-TE1 CAD Model

Description

The NJU7660AV-TE1 is a low-dropout regulator (LDO) manufactured by New Japan Radio (NJR). It is designed to provide a stable output voltage even when the input voltage is close to the desired output. This makes it suitable for various battery-powered and portable applications where maintaining a consistent voltage supply is crucial for reliable operation.

Applications:

  • Battery-powered devices: Smartphones, tablets, and portable media players.
  • Wearable electronics: Smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Sensors and remote monitoring systems.
  • Power management in microcontrollers: Providing a stable supply for sensitive microcontroller circuits.
  • Audio equipment: Portable audio players and amplifiers.

Features:

  • Low dropout voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating and potential damage to the regulator.
  • Small package size: Allows for compact designs in space-constrained applications.
  • High output voltage accuracy: Ensures a stable and precise output voltage.

Benefits:

  • Extended battery life: Low quiescent current helps to reduce power consumption and extend the operating time of battery-powered devices.
  • Improved system reliability: Overcurrent protection and thermal shutdown features protect the regulator and connected devices from damage.
  • Simplified design: The integrated features of the NJU7660AV-TE1 reduce the need for external components, simplifying the design process.
  • Stable output voltage: The low dropout voltage and high output voltage accuracy ensure a consistent and reliable power supply for sensitive electronic circuits.
  • Compact size: The small package size allows for integration into space-constrained applications, such as wearable electronics.

Additional Details:

The NJU7660AV-TE1 typically comes in a small surface-mount package. The specific operating voltage range and output current capabilities vary depending on the exact model. It is important to consult the datasheet to ensure that the regulator meets the specific requirements of the application. The device is designed to be RoHS compliant, meaning that it does not contain hazardous substances. It is widely available from electronic component distributors.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5750 $59.2250
55+ $2.1129 $116.2095
85+ $2.0468 $173.9780
117+ $1.9808 $231.7536
151+ $1.9148 $289.1348
202+ $1.7167 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess