EN
  • EN
  • DE

NJU7704F3-27A-TE1

Part No NJU7704F3-27A-TE1
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111136-NJU7704F3-27A-TE1
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJU7704F3-27A-TE1 CAD Model

Description

The NJU7704F3-27A-TE1 is a voltage detector IC manufactured by New Japan Radio (NJR). This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal or other indication when the voltage drops below a specified threshold. New Japan Radio is a reputable manufacturer of various analog and mixed-signal integrated circuits.

Applications:

  • Microcontroller reset circuits.
  • Power supply monitoring.
  • Battery voltage monitoring.
  • Overvoltage protection.
  • System power-on reset.

Features:

  • Precise voltage detection.
  • Low current consumption.
  • Hysteresis to prevent oscillation.
  • Open-drain output.
  • Small package size.

Benefits:

  • Ensures proper system startup and operation.
  • Protects circuits from undervoltage conditions.
  • Extends battery life in portable devices.
  • Provides a reliable reset signal for microcontrollers.
  • Minimizes board space requirements.

Additional Details:

The NJU7704F3-27A-TE1 has a detection voltage of 2.7V, as indicated by the "27A" in the part number. The hysteresis is designed to prevent the output from oscillating when the input voltage is near the threshold. The open-drain output allows for flexible logic level interfacing. The low current consumption is crucial for battery-powered applications to minimize power drain. The IC is typically available in a small SOT-23 or similar package. New Japan Radio provides detailed datasheets that outline the device's electrical characteristics, timing diagrams, and application notes. The reset signal generated by the IC can be used to reset a microcontroller or other digital logic. The IC is also designed to be resistant to noise and voltage transients. The "TE1" suffix often indicates tape and reel packaging for automated assembly. The supply voltage range is typically wide to accommodate various power supply voltages. The NJU7704F3-27A-TE1 is commonly used in embedded systems to ensure reliable and predictable operation.

You May Also Be Interested in

Chilisin
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
NXP / Nexperia
Specialty Telecom Circuit PDIP16
Lowest to $1.9589
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
Fairchild/ON Semiconductor
Contact for details
Lowest to $3.2640
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess