EN
  • EN
  • DE

NJW4154-DL3-A-TE2

Part No NJW4154-DL3-A-TE2
Manufacturer New Japan Radio
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO263
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 747975-NJW4154-DL3-A-TE2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJW4154-DL3-A-TE2 CAD Model

Description

The NJW4154-DL3-A-TE2 is a high-efficiency synchronous step-down DC/DC converter manufactured by New Japan Radio (NJR). It is designed to provide a stable and efficient voltage supply for various electronic devices. This converter integrates a high-side and low-side MOSFET, minimizing external components and simplifying the design. It features a wide input voltage range and is suitable for battery-powered and industrial applications.

Applications:

  • Battery-Powered Devices: Supplying power to portable devices such as smartphones, tablets, and laptops.
  • Industrial Equipment: Used in industrial control systems and automation equipment.
  • Point-of-Load (POL) Regulators: Providing regulated voltage to specific components in a system.
  • Consumer Electronics: Supplying power to various consumer electronic devices.
  • Automotive Applications: Used in automotive electronic systems.

Features:

  • Synchronous Rectification: Improves efficiency by using a MOSFET as a rectifier.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Integrated MOSFETs: Minimizes external components and simplifies design.
  • Over-Current Protection: Protects the converter and load from over-current conditions.
  • Thermal Shutdown Protection: Protects the converter from overheating.
  • Enable/Disable Control: Allows the converter to be turned on and off.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Simplified Design: Integrated MOSFETs reduce external component count.
  • Stable Output Voltage: Provides a stable and regulated output voltage.
  • Robust Protection: Over-current and thermal shutdown protection ensure reliable operation.
  • Wide Input Voltage Range: Suitable for a variety of power sources.

Additional Details:

The NJW4154-DL3-A-TE2 typically comes in a small surface-mount package such as a DFN or QFN. The switching frequency is an important parameter to consider when selecting external components. The datasheet provides detailed information on the device's electrical characteristics, performance parameters, and application circuit examples. Proper layout techniques are essential for minimizing noise and ensuring stable operation. The operating temperature range is generally from -40°C to +85°C. Consult the New Japan Radio datasheet for complete and accurate specifications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess