EN
  • EN
  • DE

2N3829

Part No 2N3829
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description P-N-P SILICON TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123796-2N3829
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3829 CAD Model

Description

The 2N3829 is a silicon N-channel junction field-effect transistor (JFET) manufactured by New Jersey Semi-Conductor Products, Inc. It is designed for low-noise amplifier applications, particularly in the VHF and UHF frequency ranges. The 2N3829 offers high gain and low noise figure, making it suitable for sensitive receiver front-ends and high-impedance amplifier circuits.

Applications

  • VHF/UHF Amplifiers: Used in radio frequency amplifiers operating in the VHF (Very High Frequency) and UHF (Ultra High Frequency) bands.
  • Low-Noise Amplifiers: Employed in sensitive receiver front-ends to amplify weak signals with minimal added noise.
  • Mixers: Integrated into mixer circuits for frequency conversion in communication systems.
  • Oscillators: Used in oscillator circuits for generating stable frequency signals.
  • High-Impedance Amplifiers: Suitable for amplifying signals from high-impedance sources.

Features

  • N-Channel JFET: Utilizes N-channel JFET technology for low-noise performance.
  • High Gain: Provides substantial voltage gain for efficient signal amplification.
  • Low Noise Figure: Minimizes added noise, ensuring high signal-to-noise ratio in amplifier circuits.
  • High Input Impedance: Offers high input impedance for compatibility with high-impedance sources.
  • TO-18 Package: Encased in a durable TO-18 metal can package.

Benefits

  • Low-Noise Amplification: Provides low-noise amplification for sensitive signals.
  • Enhanced Signal Reception: Improves signal reception in weak signal environments.
  • Improved Circuit Performance: Enhances the performance of amplifier and mixer circuits.
  • Versatile Application: Suitable for a wide range of RF and low-noise applications.
  • Easy Integration: Compatible with standard electronic circuits and components.

Additional Details

The 2N3829 typically features a gate-source breakdown voltage (VGS) of around 30V, a drain current (ID) of around 20mA, and a power dissipation of about 300mW. Its typical noise figure is around 2 dB. Always consult the official datasheet from New Jersey Semi-Conductor Products, Inc. for precise specifications and application guidelines.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess