The 2N709 is a silicon NPN transistor designed for high-speed switching and amplifier applications. Manufactured by New Jersey Semi-Conductor Products, Inc., this transistor is commonly used in circuits requiring fast response times and moderate power handling capabilities. Its robust design and well-defined characteristics make it a reliable component in various electronic systems.
Applications:
- High-speed switching circuits
- Amplifier circuits
- Oscillator circuits
- Logic circuits
- Driver stages
Features:
- NPN silicon transistor
- High switching speed
- Medium power handling capability
- Low saturation voltage
- High gain
- RoHS compliant
Benefits:
- Enables fast and efficient switching in electronic circuits
- Provides reliable amplification for signal processing
- Suitable for a wide range of applications due to its versatile characteristics
- Offers excellent performance in logic and driver circuits
- Ensures environmental compliance with RoHS standards
Technical Specifications:
- Transistor Type: NPN
- Collector-Emitter Voltage (Vceo): 45V
- Collector-Base Voltage (Vcbo): 60V
- Emitter-Base Voltage (Vebo): 4V
- Collector Current (Ic): 200mA
- Power Dissipation (Pd): 360mW
- Operating Temperature Range: -65°C to +200°C
- Package: TO-18
The 2N709 transistor's high switching speed and medium power handling capabilities make it an ideal choice for applications requiring fast response times and reliable performance. Its robust construction and compliance with industry standards ensure long-term reliability and suitability for various electronic designs.