EN
  • EN
  • DE

NHD-0216K1Z-NS(RGB)-FBW-REV1

Part No NHD-0216K1Z-NS(RGB)-FBW-REV1
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 32DIG 16X2 TRANSMS R/G/B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Characters 32.0
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type FSTN - Film Super-Twisted Nematic
Display Mode Transmissive
Character Size 5.23mm H x 3.00mm W
Outline L x W x H 80.00mm x 36.00mm x 13.00mm
Viewing Area 64.50mm L x 16.40mm W
Backlight LED - Red/Green/Blue
Voltage - Supply 4.7V ~ 5.5V
Dot Size 0.56mm W x 0.61mm H
Interface Parallel
Controller Type SPLC780D OR ST7066U
Temperature Range - Operating -20°C ~ 70°C
Text Color Red/Green/Blue
Background Color Black
Package Box
Supply and Demand Status Limited
Win Source Part Number 1565414-NHD-0216K1Z-NS(RGB)-FBW-REV1
Ultra Librarian 3D Model Ultra Librarian NHD-0216K1Z-NS(RGB)-FBW-REV1 CAD Model

Description

N

You May Also Be Interested in

WINSTAR Display Co., Ltd.
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Need more? Email Us
WINSTAR Display Co., Ltd.
COG LCD Display Module 16x2, ST7
Need more? Email Us
Omron
LCD MODULE 4.6IN MONO G/O/R
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 UART LCD Display Module
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 COB OLED Character Display
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us
WINSTAR Display Co., Ltd.
Character 20x4 COG LCD Display M
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us
WINSTAR Display Co., Ltd.
OLED MODULE 40 DIG 20X2 PASSIVE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess