EN
  • EN
  • DE

1N4731A,133

Part No 1N4731A,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 9 Ohm
Current - Reverse Leakage @ Vr 10μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 1002134-1N4731A,133
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4731A,133 CAD Model

Description

The Nexperia USA Inc. 1N4731A,133 is a zener diode with a voltage rating of 4.3V and a maximum power dissipation of 1W.

  • Mounting: Through-Hole
  • Tolerance: ±5%
  • Voltage Forward: 1.2V @ 200mA
  • Reverse Leakage Current: 10μA @ 1V
  • Impedance: 9 Ohm
  • Operating Temperature Range: -65°C to 200°C
  • Package: Ammo
  • Category: Discrete Semiconductor Products
  • Product Status: Active
  • Popularity: Medium

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,485 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess