EN
  • EN
  • DE

1N4736A,113

Part No 1N4736A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 3.5 Ohm
Current - Reverse Leakage @ Vr 10μA @ 4V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 1002144-1N4736A,113
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4736A,113 CAD Model

Description

The Nexperia USA Inc. 1N4736A,113 is a zener diode used for discrete semiconductor products.

  • Manufacturer: Nexperia USA Inc.
  • Application: Discrete Semiconductor Products
  • Mounting Type: Through-Hole
  • Tolerance: ±5%
  • Voltage Forward (Vf) (Max) @ If: 1.2V @ 200mA
  • Current Reverse Leakage @ Vr: 10μA @ 4V
  • Voltage Zener (Nom) (Vz): 6.8V
  • Impedance (Max) (Zzt): 3.5 Ohm
  • Maximum Power Dissipation: 1W
  • Package: DO-41
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7369 $58.9520
195+ $0.6052 $118.0140
300+ $0.5856 $175.6800
410+ $0.5671 $232.5110
530+ $0.5486 $290.7580
705+ $0.4920 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess