EN
  • EN
  • DE

LM26CIM5X-RPA/NOPB

Part No LM26CIM5X-RPA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 115261-LM26CIM5X-RPA/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-RPA/NOPB CAD Model

Description

The LM26CIM5X-RPA/NOPB is a high-quality, high-performance product from Texas Instruments, a globally recognized leader in the electronics industry.

  • Type: precision, single digital-output, low-power thermostat.
  • Feature: preset temperature threshold and hysteresis.
  • Operating range: -55°C to 130°C.
  • Feature: ultra-low power consumption.
  • Package: SOT-23.
  • Feature: open-drain output stage.
  • Immunity: immune to parasitic effects.
  • Supply voltage range: 2.7V to 7V.
  • Compliance: RoHS compliant.

You May Also Be Interested in

National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,385 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess