EN
  • EN
  • DE

AD8130ARM-REEL7

Part No AD8130ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost 270 MHz Differential Receiver Amplifiers / SP Amp DIFF Receiver Amp Single ±12.6V/25.2V 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172082-AD8130ARM-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8130
Introduction Date May 18, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8130ARM-REEL7 CAD Model

Description

AD8130ARM-REEL7 High Performance Differential ADC Driver by Analog Devices Inc.

The AD8130ARM-REEL7 is a high-performance differential ADC (Analog-to-Digital Converter) driver designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This differential amplifier is tailored for driving high-performance ADCs with its excellent dynamic performance and ease of use, making it an ideal choice for a wide range of applications, including communication systems, data acquisition, and medical instrumentation.

With its low distortion and fast settling time, the AD8130ARM-REEL7 ensures that the signal integrity is maintained, delivering accurate and reliable results. Its differential input and output provide improved noise immunity and allow for the rejection of common-mode signals, which is critical in environments with high levels of interference.

Key Features:

  • High Speed: The device boasts a high bandwidth, enabling it to handle high data rates with ease.
  • Low Distortion: Its low harmonic distortion ensures that the signal quality is preserved, making it suitable for high-fidelity applications.
  • High CMRR (Common-Mode Rejection Ratio): The high CMRR of the AD8130ARM-REEL7 allows for better rejection of unwanted common-mode signals.
  • Single Supply Operation: It can operate from a single power supply, simplifying the system power design.
  • Adjustable Gain: The gain can be set by the user with external resistors, providing flexibility in system design.

Applications:

  • High-performance data acquisition systems
  • Communications systems, such as base stations and broadband modems
  • Medical imaging equipment
  • Video and multimedia systems
  • Instrumentation and control systems

The AD8130ARM-REEL7 is packaged in a compact, RoHS-compliant MSOP-8 package and is part of the Analog Devices Inc.'s tape and reel packaging option, denoted by the "REEL7" suffix. This packaging facilitates automated assembly processes, making it easier for manufacturers to handle and integrate the component into their products.

Overall, the AD8130ARM-REEL7 differential ADC driver is a robust, high-quality component that offers designers the performance and reliability expected from Analog Devices Inc., ensuring that end products meet the highest standards of precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess