EN
  • EN
  • DE

ADM3054WBRWZ-RL7

Part No ADM3054WBRWZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOLATOR 5KV 3CH CAN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel - TR
Technology Magnetic Coupling
Type CAN
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 1/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 729449-ADM3054WBRWZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM3054
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM3054WBRWZ-RL7 CAD Model

Description

Analog Devices Inc. ADM3054WBRWZ-RL7 Isolated CAN Transceiver

The ADM3054WBRWZ-RL7 from Analog Devices Inc. is a robust, high-speed, isolated Controller Area Network (CAN) transceiver that ensures reliable communication in demanding industrial and automotive environments. This advanced transceiver is designed to provide CAN physical layer capability to applications requiring higher isolation specifications due to noisy environments or long cable runs.

Key Features

  • Isolation: The device features integrated isolation up to 2.5 kVrms, which minimizes the risk of damage to sensitive components from electrical noise and transient voltage spikes.
  • Speed: It supports CAN data rates up to 1 Mbps, making it suitable for high-speed CAN networks.
  • Signal Integrity: With iCoupler® technology, the ADM3054WBRWZ-RL7 ensures signal integrity and timing accuracy, which are critical for proper CAN communication.
  • Protection: The transceiver is equipped with various protection features, including thermal shutdown, overcurrent protection, and bus fault protection, enhancing the reliability of the CAN network.
  • Temperature Range: It operates over a wide temperature range, from -40°C to +105°C, accommodating the harsh conditions found in industrial and automotive settings.
  • Package: The device comes in a 16-lead, wide-body SOIC package, which is ideal for space-constrained applications.

Applications

The ADM3054WBRWZ-RL7 is particularly suitable for use in applications where isolation is a critical requirement. This includes:

  • Industrial automation and control systems
  • Automotive electronics
  • Energy generation and distribution systems
  • Medical equipment

With its robust design and comprehensive protection features, the ADM3054WBRWZ-RL7 from Analog Devices Inc. ensures reliable communication and longevity in systems that must withstand electrical disturbances and maintain signal integrity in challenging environments.

Whether you are designing a new system or upgrading an existing one, the ADM3054WBRWZ-RL7 provides the performance and reliability needed to maintain a secure and stable CAN network.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4628 $60.0908
26+ $4.4823 $116.5398
40+ $4.3423 $173.6920
55+ $4.2023 $231.1265
72+ $4.0621 $292.4712
96+ $3.6419 $349.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,628 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess