EN
  • EN
  • DE

1N4743A,113

Part No 1N4743A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4743
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1324833-1N4743A,113
Ultra Librarian 3D Model Ultra Librarian 1N4743A,113 CAD Model

Description

The 1324833-1N4743A is a single Zener diode from Nexperia USA Inc.

  • Category: Discrete Semiconductor Products
  • Application: Electronic Applications
  • Voltage Tolerance: ±5%
  • Maximum Power Rating: 1 W
  • Forward Voltage: 1.2 V @ 200 mA
  • Reverse Leakage Current: 5 µA @ 9.9 V
  • Zener Voltage: 13 V
  • Maximum Impedance: 10 Ohms
  • Mounting: Through Hole
  • Package: DO-204AL, DO-41, Axial
  • Packaging: Tape & Reel or Cut Tape
  • Standard Package: 5,000 pcs
  • Operating Temperature Range: -65°C to 200°C
  • Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess