EN
  • EN
  • DE

1PS70SB84,115

Part No 1PS70SB84,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 15V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) (per Diode) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 700mV @ 30mA
Current - Reverse Leakage @ Vr 200nA @ 1V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1002474-1PS70SB84,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS70SB84,115 CAD Model

Description

The 1002474-1PS70SB84,115 is a Schottky diode manufactured by Nexperia USA Inc.

  • Maximum DC Reverse Voltage: 15V
  • Forward Voltage: 700mV @ 30mA
  • Reverse Leakage Current: 200nA @ 1V
  • Current Average Rectified (Io): 30mA (DC) per diode
  • Case/Package: SOT-323-3
  • Mounting: SMD (SMT)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0557 $52.7850
120+ $0.8662 $103.9440
180+ $0.8391 $151.0380
250+ $0.8121 $203.0250
320+ $0.7850 $251.2000
430+ $0.7038 $302.6340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,920 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess