EN
  • EN
  • DE

2PA1576Q,115

Part No 2PA1576Q,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.15A SOT-323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Transistor Type PNP
Current - Collector (Ic) (Max) 150 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 1mA, 6V
Power - Max 200 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1494514-2PA1576Q,115
Ultra Librarian 3D Model Ultra Librarian 2PA1576Q,115 CAD Model

Description

N

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess