EN
  • EN
  • DE

2PA1576S,135

Part No 2PA1576S,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.15A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 270 @ 1mA, 6V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1004084-2PA1576S,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PA1576S,135 CAD Model

Description

The 2PA1576S,135 is a PNP transistor with a maximum collector-emitter breakdown voltage (VCEO) of 50V from Nexperia.

  • Maximum Collector-Emitter Breakdown Voltage (VCEO): 50V
  • Maximum Collector Current: 150mA
  • Maximum Collector-Emitter Saturation Voltage (Vce (sat)): 500mV @ 5mA and 50mA
  • Typical Gain (hFE): 270 @ 1mA and 6V
  • Mounting Technology: Surface mount technology
  • Package: SOT-323-3
  • Maximum Power Dissipation: 200mW
  • Operating Temperature Range: 150°C (TJ)
  • Applications: Discrete semiconductor products.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess