EN
  • EN
  • DE

2PA1774RMB,315

Part No 2PA1774RMB,315
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.1A DFN1006-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 200mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 180 @ 1mA, 6V
Power - Max 250 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Case / Package SC-101, SOT-883
Supplier Device Package DFN1006-3
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1494496-2PA1774RMB,315
Ultra Librarian 3D Model Ultra Librarian 2PA1774RMB,315 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess