EN
  • EN
  • DE

S-1701Q3227-U5T1G

Part No S-1701Q3227-U5T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DETECT/REG 400MA 3.2V SOT89-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel package
Applications Converter, Battery Powered Devices
Voltage - Input 2 V ~ 6.5 V
Number of Outputs 1
Voltage - Output 3.2V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-89-5/6
Manufacturer Package SOT-89-5
Win Source Part Number 793519-S-1701Q3227-U5T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1701Q3227-U5T1G CAD Model

Description

The SII Semiconductor Corporation S-1701Q3227-U5T1G is an integrated circuit (IC).

  • Win Source Part Number: 793519
  • Popularity: Medium
  • Voltage Input: 2 V to 6.5 V
  • Voltage Output: 3.2V
  • Outputs: 1
  • Package: SOT-89-5/6
  • Applications: Converter and battery-powered devices
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess