EN
  • EN
  • DE

2PB709ASL,215

Part No 2PB709ASL,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 290 @ 2mA, 10V
Maximum Power Dissipation 250mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1004096-2PB709ASL,215
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2PB709ASL,215 CAD Model

Description

The Nexperia USA Inc. is a high-performance PNP transistor that is designed to provide a stable and reliable power source for a variety of applications.

  • Popularity: medium
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 279,200 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess