EN
  • EN
  • DE

74ABT126D,623

Part No 74ABT126D,623
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Manufacturer Nexperia USA Inc.
Series 74ABT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name 74ABT126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74ABT126D-T, 74ABT126D-T-ND, 935053090623
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908011-74ABT126D,623
Ultra Librarian 3D Model Ultra Librarian 74ABT126D,623 CAD Model

Description

The Nexperia 74ABT126D,623 is a buffer with non-inverting 4 element 1 bit per element 3-state output and 14-SO package.

  • Family: 74ABT126
  • Operating temperature range: -40°C to 85°C
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Supplied in: Reel of 2500 units
  • Supply and demand status: Balanced
  • Estimated production lead time: 26 weeks
  • REACH: unaffected

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess