EN
  • EN
  • DE

74AHC02BQ-Q100X

Part No 74AHC02BQ-Q100X
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Product Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Features -
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.5V ~ 1.65V
Input Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-DHVQFN (2.5x3)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AHC02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371165-74AHC02BQ-Q100X
Ultra Librarian 3D Model Ultra Librarian 74AHC02BQ-Q100X CAD Model

Description

The 1371165-74AHC02BQ-Q100X is an integrated circuit (IC) belonging to the logic gates and inverters category.

  • Temperature Range: -40°C to 125°C
  • Manufacturer: Nexperia USA Inc.
  • Series: Automotive, AEC-Q100, 74AHC
  • Package: 14-VFQFN exposed pad
  • Mounting: Surface mountable
  • Voltage Supply Range: 2V to 5.5V
  • Gate Type: NOR gate
  • Circuits: Four circuits with two inputs per circuit
  • Quiescent Current: 2 µA
  • Output Current: 8mA
  • Input Logic Levels (Low): 0.5V to 1.65V
  • Input Logic Levels (High): 1.5V to 3.85V
  • Propagation Delay: 7.5 ns @ 5V and 50pF (maximum)

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4116 $51.4500
300+ $0.3378 $101.3400
460+ $0.3272 $150.5120
635+ $0.3167 $201.1045
820+ $0.3061 $251.0020
1,095+ $0.2744 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess