EN
  • EN
  • DE

74AHC02D,118

Part No 74AHC02D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1007426-74AHC02D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC02D,118 CAD Model

Description

The 74AHC02D,118 NOR gate from Nexperia USA Inc. is a 4-circuit logic gate that is designed for use in integrated circuits.

  • Package: 14-SO
  • Width: 0.154 inches
  • Supply Voltage Range: 2V to 5.5V
  • Propagation Delay: 7.5ns @ 5V and 50pF
  • Quiescent Current: 2μA
  • Output Current: 8mA (High/Low)
  • Inputs: 2
  • Mounting: SMD (SMT)
  • Applications: Digital signal processing, data storage, and communications

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8872 $53.2320
140+ $0.7280 $101.9200
215+ $0.7052 $151.6180
295+ $0.6825 $201.3375
380+ $0.6597 $250.6860
510+ $0.5915 $301.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess