EN
  • EN
  • DE

74AHC125BQ,115

Part No 74AHC125BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Input Type -
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-DHVQFN (2.5x3)
Base Product Number 74AHC125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371276-74AHC125BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHC125BQ,115 CAD Model

Description

The 74AHC125BQ,115 is a logic buffer, non-inverting IC from Nexperia USA Inc.

  • Series: 74AHC
  • Package / Case: 14-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 125°C
  • Voltage - Supply: 2V ~ 5.5V
  • Number of Elements: 4
  • Number of Bits per Element: 1
  • Current - Output High, Low: 8mA
  • Output Type: 3-State
  • Logic Type: Buffer, Non-Inverting

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess