EN
  • EN
  • DE
  • IT

74AHC1G07GW,125

Part No 74AHC1G07GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF N-INV OP/DRAIN 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 1007451-74AHC1G07GW,125
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian 74AHC1G07GW,125 CAD Model

Description

The Nexperia USA Inc. 74AHC1G07GW,125 is a buffer, non-inverting type integrated circuit.

  • Package: 5-TSSOP
  • Output Type: Open drain
  • Current Output High, Low: -, 8mA
  • Number of Elements: 1
  • Bits per Element: 1
  • Operating Temperature Range: -40°C to 125°C (TA)
  • Supply Voltage: 2 V to 5.5 V
  • Category: Integrated circuits
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0973 $50.1095
1,255+ $0.0799 $100.2745
1,940+ $0.0774 $150.1560
2,675+ $0.0749 $200.3575
3,455+ $0.0724 $250.1420
4,625+ $0.0649 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess