EN
  • EN
  • DE

74AHC1G17GWH

Part No 74AHC1G17GWH
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 5TSSOP  /  Buffer, Non-Inverting 1 Element 1 Bit per Element Output 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package 5-TSSOP
Base Product Number 74AHC1G17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-7851-6,74AHC1G17GWH-ND,1727-7851-2,935303438125,1727-7851-1
Standard Package 3,000
Win Source Part Number 967085-74AHC1G17GWH
Ultra Librarian 3D Model Ultra Librarian 74AHC1G17GWH CAD Model

Description

The 967085-74AHC1G17GWH is a Schmitt trigger buffer integrated circuit with non-inverting logic type.

  • Voltage Supply: 2V to 5.5V
  • Operating Temperature: -40°C to 125°C
  • Package: 5-TSSOP, SC-70-5, SOT-353
  • Mounting: SMD (SMT)
  • Element: 1
  • Bits per Element: 1
  • Output Current (High): 8mA
  • Output Current (Low): 8mA
  • Packaging: Tape & Reel
  • Standard Package: 3,000
  • Applications: Automotive, industrial and consumer electronics

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,650+ $0.0437 $115.8050
4,100+ $0.0423 $173.4300
5,650+ $0.0409 $231.0850
7,290+ $0.0397 $289.4130
9,775+ $0.0355 $347.0125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,925 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess