EN
  • EN
  • DE

74AHC273PW,118

Part No 74AHC273PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 110MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1007487-74AHC273PW,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC273PW,118 CAD Model

Description

The Nexperia USA Inc. 1007487-74AHC273PW,118 is a medium popularity integrated circuit that functions as a non-inverted D-type output type with 8 bits per element.

  • Element: Single
  • Maximum Propagation Delay: 11ns @ 5V, 50pF
  • Trigger Type: Positive edge
  • Quiescent Current: 4μA
  • Input Capacitance: 3pF
  • Operating Temperature Range: -40°C to 125°C
  • Package: 20-TSSOP (0.173", 4.40mm Width)
  • Purpose: Master reset
  • Maximum Frequency: 110MHz
  • Supply Voltage: 2 V to 5.5 V
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5736 $51.6240
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,890 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess