EN
  • EN
  • DE

74AHC2G125DC-Q100H

Part No 74AHC2G125DC-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74AHC2G125
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857690-74AHC2G125DC-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AHC2G125DC-Q100H CAD Model

Description

The 857690-74AHC2G125DC-Q100H is a buffer IC from Nexperia USA Inc.

  • Series: 74AHC
  • Standard: AEC-Q100 (Automotive)
  • Package: Tape and Reel
  • Mounting: Surface Mount
  • Type: Non-Inverting, 3-State
  • Current Output (High): 8mA
  • Current Output (Low): 8mA
  • Elements: 2
  • Bits per Element: 1
  • Voltage Supply Range: 2V to 5.5V
  • Package: 8-VFSOP
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess