EN
  • EN
  • DE

74AHC3G14DP,125

Part No 74AHC3G14DP,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT TRIGGER 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AHC
Packaging Reel package
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.2 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 8-TSSOP
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 765151-74AHC3G14DP,125
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHC3G14
Introduction Date November 27, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AHC3G14DP,125 CAD Model

Description

The Nexperia USA Inc. 74AHC3G14DP, 125 is an inverter logic type IC that has three inputs.

  • Series: 74AHC
  • Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
  • Maximum quiescent current: 1μA
  • Voltage range: 2 V ~ 5.5 V
  • Logic level range: 0.9 V ~ 1.65 V (Low), 2.2 V ~ 3.85 V (High)
  • Maximum propagation delay: 10.6ns @ 5V, 50pF
  • Features: Schmitt Trigger
  • Category: Integrated circuits (ICs)
  • Halogen-free compliant: Yes
  • Estimated EOL date: 2027
  • Supply and demand status: Limited

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,640 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess