EN
  • EN
  • DE

74AHC541D,118

Part No 74AHC541D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number 74AHC541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-5924-2,1727-5924-1,74AHC541D-T-ND,568-7607-1,568-7607-2,568-7607-6-ND,74AHC541D118,568-7607-6,74AHC541D-T,568-7607-1-ND,568-7607-2-ND,935262006118,74AHC541D,118-ND,1727-5924-6
Standard Package 2,000
Win Source Part Number 1193570-74AHC541D,118
Ultra Librarian 3D Model Ultra Librarian 74AHC541D,118 CAD Model

Description

The Nexperia USA Inc. The component is part of the 74AHC series and features a tape & reel package with a standard package of 2,000.

  • Series: 74AHC
  • Package: Tape & Reel
  • Standard Package: 2,000
  • Mounting: SMD (SMT)
  • Logic Type: Buffer, Non-Inverting
  • Output Type: 3-State
  • Current Output High, Low: 8mA, 8mA
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Input Type: -
  • Voltage Supply: 2V ~ 5.5V
  • Package/Case: 20-SOIC (0.295", 7.50mm Width)
  • Supplier Device Package: 20-SO
  • Operating Temperature: -40°C to 125°C (TA)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,100 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess