EN
  • EN
  • DE

74AHCT125D,118

Part No 74AHCT125D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Manufacturer Nexperia USA Inc.
Series 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name 74AHCT125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1727-7293-1, 568-9976-6, 935262764118, 568-9976-2, 1727-7293-2, 568-9976-1, 74AHCT125D,118-ND, 74AHCT125D-T, 1727-7293-6, 74AHCT125D118, 568-9976-1-ND, 568-9976-6-ND, 568-9976-2-ND, 74AHCT125D-T-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908064-74AHCT125D,118
Ultra Librarian 3D Model Ultra Librarian 74AHCT125D,118 CAD Model

Description

The Nexperia USA Inc. 74AHCT125D,118 is an integrated circuit designed for non-inverting buffer applications.

  • Popularity: High
  • Supply and demand status: Balanced
  • Package: 14-SOIC
  • Mounting Style: Surface mount

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess